Vishay Intertechnology, Inc. Through Hole Resistors RWR84N16R2FRB12

Description
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N16R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N16R2FRB12-ND
Through Hole Resistors RWR84N16R2FRB12-ND
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N16R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N16R2FRB12
Wirewound Resistors 3110-RWR84N16R2FRB12
EGN-10-80 16.2 1% RWR84N16R2FR B12

EGN-10-80 16.2 1% RWR84N16R2FR B12

Supplier's Site Datasheet
RES 16.2 OHM 7W 1% WW AXIAL - RWR84N16R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 7W 1% WW AXIAL
RWR84N16R2FRB12
RES 16.2 OHM 7W 1% WW AXIAL RWR84N16R2FRB12
RES 16.2ohm 7W 1% WW AXIAL

RES 16.2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N16R2FRB12-ND 3110-RWR84N16R2FRB12 RWR84N16R2FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 16.2 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details