Vishay Intertechnology, Inc. RES 162 OHM 7W 0.1% WW AXIAL RWR84N1620BSRSL

Description
RES 162ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 162ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 7W 0.1% WW AXIAL - RWR84N1620BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 7W 0.1% WW AXIAL
RWR84N1620BSRSL
RES 162 OHM 7W 0.1% WW AXIAL RWR84N1620BSRSL
RES 162ohm 7W 0.1% WW AXIAL

RES 162ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1620BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1620BSRSL-ND
Through Hole Resistors RWR84N1620BSRSL-ND
162 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

162 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1620BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1620BSRSL
Wirewound Resistors 3110-RWR84N1620BSRSL
EGN-10-80 162 .1% RWR84N1620BS RSL

EGN-10-80 162 .1% RWR84N1620BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1620BSRSL RWR84N1620BSRSL-ND 3110-RWR84N1620BSRSL
Product Name RES 162 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers