Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1600FRBSL

Description
EGN-10-80 160 1% RWR84N1600FR BSL
Request a Quote Datasheet
Description
EGN-10-80 160 1% RWR84N1600FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1600FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1600FRBSL
Wirewound Resistors 3110-RWR84N1600FRBSL
EGN-10-80 160 1% RWR84N1600FR BSL

EGN-10-80 160 1% RWR84N1600FR BSL

Supplier's Site Datasheet
RES 160 OHM 7W 1% WW AXIAL - RWR84N1600FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 7W 1% WW AXIAL
RWR84N1600FRBSL
RES 160 OHM 7W 1% WW AXIAL RWR84N1600FRBSL
RES 160ohm 7W 1% WW AXIAL

RES 160ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1600FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1600FRBSL-ND
Through Hole Resistors RWR84N1600FRBSL-ND
160 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

160 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1600FRBSL RWR84N1600FRBSL RWR84N1600FRBSL-ND
Product Name Wirewound Resistors RES 160 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details