Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1600FRB12

Description
EGN-10-80 160 1% RWR84N1600FR B12
Request a Quote Datasheet
Description
EGN-10-80 160 1% RWR84N1600FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1600FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1600FRB12
Wirewound Resistors 3110-RWR84N1600FRB12
EGN-10-80 160 1% RWR84N1600FR B12

EGN-10-80 160 1% RWR84N1600FR B12

Supplier's Site Datasheet
RES 160 OHM 7W 1% WW AXIAL - RWR84N1600FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 7W 1% WW AXIAL
RWR84N1600FRB12
RES 160 OHM 7W 1% WW AXIAL RWR84N1600FRB12
RES 160ohm 7W 1% WW AXIAL

RES 160ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1600FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1600FRB12-ND
Through Hole Resistors RWR84N1600FRB12-ND
160 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

160 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistors Vishay - 18K5092 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
18K5092
Resistors Vishay 18K5092
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84N1600FRB12 RWR84N1600FRB12 RWR84N1600FRB12-ND 18K5092
Product Name Wirewound Resistors RES 160 OHM 7W 1% WW AXIAL Through Hole Resistors Resistors Vishay
Category / Application Industrial General Use
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details