Vishay Intertechnology, Inc. Through Hole Resistors RWR84N1600BSRSL

Description
160 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
160 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N1600BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1600BSRSL-ND
Through Hole Resistors RWR84N1600BSRSL-ND
160 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

160 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 160 OHM 7W 0.1% WW AXIAL - RWR84N1600BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 7W 0.1% WW AXIAL
RWR84N1600BSRSL
RES 160 OHM 7W 0.1% WW AXIAL RWR84N1600BSRSL
RES 160ohm 7W 0.1% WW AXIAL

RES 160ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N1600BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1600BSRSL
Wirewound Resistors 3110-RWR84N1600BSRSL
EGN-10-80 160 .1% RWR84N1600BS RSL

EGN-10-80 160 .1% RWR84N1600BS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1600BSRSL-ND RWR84N1600BSRSL 3110-RWR84N1600BSRSL
Product Name Through Hole Resistors RES 160 OHM 7W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details