Vishay Intertechnology, Inc. RES 15.4 OHM 7W 1% WW AXIAL RWR84N15R4FRS73

Description
RES 15.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 7W 1% WW AXIAL - RWR84N15R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 7W 1% WW AXIAL
RWR84N15R4FRS73
RES 15.4 OHM 7W 1% WW AXIAL RWR84N15R4FRS73
RES 15.4ohm 7W 1% WW AXIAL

RES 15.4ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N15R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N15R4FRS73
Wirewound Resistors 3110-RWR84N15R4FRS73
EGN-10-80 15.4 1% RWR84N15R4FR S73

EGN-10-80 15.4 1% RWR84N15R4FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N15R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N15R4FRS73-ND
Through Hole Resistors RWR84N15R4FRS73-ND
15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N15R4FRS73 3110-RWR84N15R4FRS73 RWR84N15R4FRS73-ND
Product Name RES 15.4 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details