Vishay Intertechnology, Inc. RES 15.4 OHM 7W 1% WW AXIAL RWR84N15R4FRRSL

Description
RES 15.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 7W 1% WW AXIAL - RWR84N15R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 7W 1% WW AXIAL
RWR84N15R4FRRSL
RES 15.4 OHM 7W 1% WW AXIAL RWR84N15R4FRRSL
RES 15.4ohm 7W 1% WW AXIAL

RES 15.4ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N15R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N15R4FRRSL-ND
Through Hole Resistors RWR84N15R4FRRSL-ND
15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N15R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N15R4FRRSL
Wirewound Resistors 3110-RWR84N15R4FRRSL
EGN-10-80 15.4 1% RWR84N15R4FR RSL

EGN-10-80 15.4 1% RWR84N15R4FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N15R4FRRSL RWR84N15R4FRRSL-ND 3110-RWR84N15R4FRRSL
Product Name RES 15.4 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details