Vishay Intertechnology, Inc. Wirewound Resistors RWR84N15R0FSB12

Description
EGN-10-80 15 1% RWR84N15R0FS B12
Request a Quote Datasheet
Description
EGN-10-80 15 1% RWR84N15R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N15R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N15R0FSB12
Wirewound Resistors 3110-RWR84N15R0FSB12
EGN-10-80 15 1% RWR84N15R0FS B12

EGN-10-80 15 1% RWR84N15R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N15R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N15R0FSB12-ND
Through Hole Resistors RWR84N15R0FSB12-ND
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 15 OHM 7W 1% WW AXIAL - RWR84N15R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 7W 1% WW AXIAL
RWR84N15R0FSB12
RES 15 OHM 7W 1% WW AXIAL RWR84N15R0FSB12
RES 15ohm 7W 1% WW AXIAL

RES 15ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1041
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1041
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84N15R0FSB12 RWR84N15R0FSB12-ND RWR84N15R0FSB12 75K1041
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 7W 1% WW AXIAL Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details