Vishay Intertechnology, Inc. Through Hole Resistors RWR84N15R0FRB12

Description
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N15R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N15R0FRB12-ND
Through Hole Resistors RWR84N15R0FRB12-ND
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 15 OHM 7W 1% WW AXIAL - RWR84N15R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 7W 1% WW AXIAL
RWR84N15R0FRB12
RES 15 OHM 7W 1% WW AXIAL RWR84N15R0FRB12
RES 15ohm 7W 1% WW AXIAL

RES 15ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N15R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N15R0FRB12
Wirewound Resistors 3110-RWR84N15R0FRB12
EGN-10-80 15 1% RWR84N15R0FR B12

EGN-10-80 15 1% RWR84N15R0FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N15R0FRB12-ND RWR84N15R0FRB12 3110-RWR84N15R0FRB12
Product Name Through Hole Resistors RES 15 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details