Vishay Intertechnology, Inc. Wirewound Resistors RWR84N15R0BSRSL

Description
EGN-10-80 15 .1% RWR84N15R0BS RSL
Request a Quote
Description
EGN-10-80 15 .1% RWR84N15R0BS RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N is a 7 W, non-inductive, axial-lead wirewound resistor with a solderable termination, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 6.19 kΩ with a tolerance of ±0.1%, and operates from -55°C to +250°C. The device measures 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in lead diameter. It meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum when dry. The resistance temperature coefficient ranges from ±30 ppm/°C for 10.1 to 6.19 kΩ.

Datasheet Summary
Powered by GS/AI

The RWR84N is a 7 W, non-inductive, axial-lead wirewound resistor with a solderable termination, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 6.19 kΩ with a tolerance of ±0.1%, and operates from -55°C to +250°C. The device measures 0.875 ± 0.062 in [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] in lead diameter. It meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum when dry. The resistance temperature coefficient ranges from ±30 ppm/°C for 10.1 to 6.19 kΩ.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N15R0BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N15R0BSRSL
Wirewound Resistors 3110-RWR84N15R0BSRSL
EGN-10-80 15 .1% RWR84N15R0BS RSL

EGN-10-80 15 .1% RWR84N15R0BS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N15R0BSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - UAL25-12RF8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 12 ohms
Tolerance 1 +/- %
View Details