Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1580FSBSL

Description
EGN-10-80 158 1% RWR84N1580FS BSL
Request a Quote Datasheet
Description
EGN-10-80 158 1% RWR84N1580FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1580FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1580FSBSL
Wirewound Resistors 3110-RWR84N1580FSBSL
EGN-10-80 158 1% RWR84N1580FS BSL

EGN-10-80 158 1% RWR84N1580FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1580FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1580FSBSL-ND
Through Hole Resistors RWR84N1580FSBSL-ND
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 158 OHM 7W 1% WW AXIAL - RWR84N1580FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 7W 1% WW AXIAL
RWR84N1580FSBSL
RES 158 OHM 7W 1% WW AXIAL RWR84N1580FSBSL
RES 158ohm 7W 1% WW AXIAL

RES 158ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1580FSBSL RWR84N1580FSBSL-ND RWR84N1580FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 158 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details