Vishay Intertechnology, Inc. RES 158 OHM 7W 1% WW AXIAL RWR84N1580FSB12

Description
RES 158ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 158ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 7W 1% WW AXIAL - RWR84N1580FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 7W 1% WW AXIAL
RWR84N1580FSB12
RES 158 OHM 7W 1% WW AXIAL RWR84N1580FSB12
RES 158ohm 7W 1% WW AXIAL

RES 158ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N1580FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1580FSB12
Wirewound Resistors 3110-RWR84N1580FSB12
EGN-10-80 158 1% RWR84N1580FS B12

EGN-10-80 158 1% RWR84N1580FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1580FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1580FSB12-ND
Through Hole Resistors RWR84N1580FSB12-ND
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1580FSB12 3110-RWR84N1580FSB12 RWR84N1580FSB12-ND
Product Name RES 158 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details