Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1580FRRSL

Description
EGN-10-80 158 1% RWR84N1580FR RSL
Request a Quote Datasheet
Description
EGN-10-80 158 1% RWR84N1580FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1580FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1580FRRSL
Wirewound Resistors 3110-RWR84N1580FRRSL
EGN-10-80 158 1% RWR84N1580FR RSL

EGN-10-80 158 1% RWR84N1580FR RSL

Supplier's Site Datasheet
RES 158 OHM 7W 1% WW AXIAL - RWR84N1580FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 7W 1% WW AXIAL
RWR84N1580FRRSL
RES 158 OHM 7W 1% WW AXIAL RWR84N1580FRRSL
RES 158ohm 7W 1% WW AXIAL

RES 158ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1580FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1580FRRSL-ND
Through Hole Resistors RWR84N1580FRRSL-ND
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1580FRRSL RWR84N1580FRRSL RWR84N1580FRRSL-ND
Product Name Wirewound Resistors RES 158 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details