Vishay Intertechnology, Inc. RES 158 OHM 7W 1% WW AXIAL RWR84N1580FPB12

Description
RES 158ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 158ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 7W 1% WW AXIAL - RWR84N1580FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 7W 1% WW AXIAL
RWR84N1580FPB12
RES 158 OHM 7W 1% WW AXIAL RWR84N1580FPB12
RES 158ohm 7W 1% WW AXIAL

RES 158ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1580FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1580FPB12-ND
Through Hole Resistors RWR84N1580FPB12-ND
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1580FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1580FPB12
Wirewound Resistors 3110-RWR84N1580FPB12
EGN-10-80 158 1% RWR84N1580FP B12

EGN-10-80 158 1% RWR84N1580FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1580FPB12 RWR84N1580FPB12-ND 3110-RWR84N1580FPB12
Product Name RES 158 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers