Vishay Intertechnology, Inc. Through Hole Resistors RWR84N1580FMB12

Description
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N1580FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1580FMB12-ND
Through Hole Resistors RWR84N1580FMB12-ND
158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

158 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1580FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1580FMB12
Wirewound Resistors 3110-RWR84N1580FMB12
EGN-10-80 158 1% RWR84N1580FM B12

EGN-10-80 158 1% RWR84N1580FM B12

Supplier's Site Datasheet
RES 158 OHM 7W 1% WW AXIAL - RWR84N1580FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 7W 1% WW AXIAL
RWR84N1580FMB12
RES 158 OHM 7W 1% WW AXIAL RWR84N1580FMB12
RES 158ohm 7W 1% WW AXIAL

RES 158ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1580FMB12-ND 3110-RWR84N1580FMB12 RWR84N1580FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 158 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 158 ohms 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers