Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1501FRS73

Description
EGN-10-80 1.5K 1% RWR84N1501FR S73
Request a Quote Datasheet
Description
EGN-10-80 1.5K 1% RWR84N1501FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1501FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1501FRS73
Wirewound Resistors 3110-RWR84N1501FRS73
EGN-10-80 1.5K 1% RWR84N1501FR S73

EGN-10-80 1.5K 1% RWR84N1501FR S73

Supplier's Site Datasheet
RES 1.5K OHM 7W 1% WW AXIAL - RWR84N1501FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 7W 1% WW AXIAL
RWR84N1501FRS73
RES 1.5K OHM 7W 1% WW AXIAL RWR84N1501FRS73
RES 1.5Kohm 7W 1% WW AXIAL

RES 1.5Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1501FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1501FRS73-ND
Through Hole Resistors RWR84N1501FRS73-ND
1.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1501FRS73 RWR84N1501FRS73 RWR84N1501FRS73-ND
Product Name Wirewound Resistors RES 1.5K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details