Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1500FSBSL

Description
EGN-10-80 150 1% RWR84N1500FS BSL
Request a Quote Datasheet
Description
EGN-10-80 150 1% RWR84N1500FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1500FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1500FSBSL
Wirewound Resistors 3110-RWR84N1500FSBSL
EGN-10-80 150 1% RWR84N1500FS BSL

EGN-10-80 150 1% RWR84N1500FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1500FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1500FSBSL-ND
Through Hole Resistors RWR84N1500FSBSL-ND
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 150 OHM 7W 1% WW AXIAL - RWR84N1500FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 7W 1% WW AXIAL
RWR84N1500FSBSL
RES 150 OHM 7W 1% WW AXIAL RWR84N1500FSBSL
RES 150ohm 7W 1% WW AXIAL

RES 150ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1500FSBSL RWR84N1500FSBSL-ND RWR84N1500FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 150 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details