Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1500FRRSL

Description
EGN-10-80 150 1% RWR84N1500FR RSL
Request a Quote Datasheet
Description
EGN-10-80 150 1% RWR84N1500FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1500FRRSL
Wirewound Resistors 3110-RWR84N1500FRRSL
EGN-10-80 150 1% RWR84N1500FR RSL

EGN-10-80 150 1% RWR84N1500FR RSL

Supplier's Site Datasheet
RES 150 OHM 7W 1% WW AXIAL - RWR84N1500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 7W 1% WW AXIAL
RWR84N1500FRRSL
RES 150 OHM 7W 1% WW AXIAL RWR84N1500FRRSL
RES 150ohm 7W 1% WW AXIAL

RES 150ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1500FRRSL-ND
Through Hole Resistors RWR84N1500FRRSL-ND
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1500FRRSL RWR84N1500FRRSL RWR84N1500FRRSL-ND
Product Name Wirewound Resistors RES 150 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers