Vishay Intertechnology, Inc. RES 150 OHM 7W 1% WW AXIAL RWR84N1500FRBSL

Description
RES 150ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 7W 1% WW AXIAL - RWR84N1500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 7W 1% WW AXIAL
RWR84N1500FRBSL
RES 150 OHM 7W 1% WW AXIAL RWR84N1500FRBSL
RES 150ohm 7W 1% WW AXIAL

RES 150ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1500FRBSL-ND
Through Hole Resistors RWR84N1500FRBSL-ND
150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1500FRBSL
Wirewound Resistors 3110-RWR84N1500FRBSL
EGN-10-80 150 1% RWR84N1500FR BSL

EGN-10-80 150 1% RWR84N1500FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1500FRBSL RWR84N1500FRBSL-ND 3110-RWR84N1500FRBSL
Product Name RES 150 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers