Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1470FRRSL

Description
EGN-10-80 147 1% RWR84N1470FR RSL
Request a Quote Datasheet
Description
EGN-10-80 147 1% RWR84N1470FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1470FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1470FRRSL
Wirewound Resistors 3110-RWR84N1470FRRSL
EGN-10-80 147 1% RWR84N1470FR RSL

EGN-10-80 147 1% RWR84N1470FR RSL

Supplier's Site Datasheet
RES 147 OHM 7W 1% WW AXIAL - RWR84N1470FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 7W 1% WW AXIAL
RWR84N1470FRRSL
RES 147 OHM 7W 1% WW AXIAL RWR84N1470FRRSL
RES 147ohm 7W 1% WW AXIAL

RES 147ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1470FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1470FRRSL-ND
Through Hole Resistors RWR84N1470FRRSL-ND
147 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1470FRRSL RWR84N1470FRRSL RWR84N1470FRRSL-ND
Product Name Wirewound Resistors RES 147 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers