Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1401FSRSL

Description
EGN-10-80 1.4K 1% RWR84N1401FS RSL
Request a Quote Datasheet
Description
EGN-10-80 1.4K 1% RWR84N1401FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1401FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1401FSRSL
Wirewound Resistors 3110-RWR84N1401FSRSL
EGN-10-80 1.4K 1% RWR84N1401FS RSL

EGN-10-80 1.4K 1% RWR84N1401FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1401FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1401FSRSL-ND
Through Hole Resistors RWR84N1401FSRSL-ND
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.4K OHM 7W 1% WW AXIAL - RWR84N1401FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 7W 1% WW AXIAL
RWR84N1401FSRSL
RES 1.4K OHM 7W 1% WW AXIAL RWR84N1401FSRSL
RES 1.4Kohm 7W 1% WW AXIAL

RES 1.4Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1401FSRSL RWR84N1401FSRSL-ND RWR84N1401FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.4K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1400 ohms 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details