Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1400FRS73

Description
EGN-10-80 140 1% RWR84N1400FR S73
Request a Quote Datasheet
Description
EGN-10-80 140 1% RWR84N1400FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1400FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1400FRS73
Wirewound Resistors 3110-RWR84N1400FRS73
EGN-10-80 140 1% RWR84N1400FR S73

EGN-10-80 140 1% RWR84N1400FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1400FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1400FRS73-ND
Through Hole Resistors RWR84N1400FRS73-ND
140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 140 OHM 7W 1% WW AXIAL - RWR84N1400FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 7W 1% WW AXIAL
RWR84N1400FRS73
RES 140 OHM 7W 1% WW AXIAL RWR84N1400FRS73
RES 140ohm 7W 1% WW AXIAL

RES 140ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1400FRS73 RWR84N1400FRS73-ND RWR84N1400FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 140 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details