Vishay Intertechnology, Inc. RES 13.7 OHM 7W 1% WW AXIAL RWR84N13R7FSS73

Description
RES 13.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 7W 1% WW AXIAL - RWR84N13R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 7W 1% WW AXIAL
RWR84N13R7FSS73
RES 13.7 OHM 7W 1% WW AXIAL RWR84N13R7FSS73
RES 13.7ohm 7W 1% WW AXIAL

RES 13.7ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N13R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N13R7FSS73
Wirewound Resistors 3110-RWR84N13R7FSS73
EGN-10-80 13.7 1% RWR84N13R7FS S73

EGN-10-80 13.7 1% RWR84N13R7FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N13R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N13R7FSS73-ND
Through Hole Resistors RWR84N13R7FSS73-ND
13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N13R7FSS73 3110-RWR84N13R7FSS73 RWR84N13R7FSS73-ND
Product Name RES 13.7 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details