Vishay Intertechnology, Inc. Wirewound Resistors RWR84N13R7FRRSL

Description
EGN-10-80 13.7 1% RWR84N13R7FR RSL
Request a Quote Datasheet
Description
EGN-10-80 13.7 1% RWR84N13R7FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N13R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N13R7FRRSL
Wirewound Resistors 3110-RWR84N13R7FRRSL
EGN-10-80 13.7 1% RWR84N13R7FR RSL

EGN-10-80 13.7 1% RWR84N13R7FR RSL

Supplier's Site Datasheet
RES 13.7 OHM 7W 1% WW AXIAL - RWR84N13R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 7W 1% WW AXIAL
RWR84N13R7FRRSL
RES 13.7 OHM 7W 1% WW AXIAL RWR84N13R7FRRSL
RES 13.7ohm 7W 1% WW AXIAL

RES 13.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N13R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N13R7FRRSL-ND
Through Hole Resistors RWR84N13R7FRRSL-ND
13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N13R7FRRSL RWR84N13R7FRRSL RWR84N13R7FRRSL-ND
Product Name Wirewound Resistors RES 13.7 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details