Vishay Intertechnology, Inc. RES 1.3K OHM 7W 1% WW AXIAL RWR84N1301FRBSL

Description
RES 1.3Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 7W 1% WW AXIAL - RWR84N1301FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 7W 1% WW AXIAL
RWR84N1301FRBSL
RES 1.3K OHM 7W 1% WW AXIAL RWR84N1301FRBSL
RES 1.3Kohm 7W 1% WW AXIAL

RES 1.3Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1301FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1301FRBSL-ND
Through Hole Resistors RWR84N1301FRBSL-ND
1.3 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.3 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1301FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1301FRBSL
Wirewound Resistors 3110-RWR84N1301FRBSL
EGN-10-80 1.3K 1% RWR84N1301FR BSL

EGN-10-80 1.3K 1% RWR84N1301FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1301FRBSL RWR84N1301FRBSL-ND 3110-RWR84N1301FRBSL
Product Name RES 1.3K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details