Vishay Intertechnology, Inc. RES 130 OHM 7W 1% WW AXIAL RWR84N1300FSB12

Description
RES 130ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 7W 1% WW AXIAL - RWR84N1300FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 7W 1% WW AXIAL
RWR84N1300FSB12
RES 130 OHM 7W 1% WW AXIAL RWR84N1300FSB12
RES 130ohm 7W 1% WW AXIAL

RES 130ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N1300FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1300FSB12
Wirewound Resistors 3110-RWR84N1300FSB12
EGN-10-80 130 1% RWR84N1300FS B12

EGN-10-80 130 1% RWR84N1300FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1300FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1300FSB12-ND
Through Hole Resistors RWR84N1300FSB12-ND
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1300FSB12 3110-RWR84N1300FSB12 RWR84N1300FSB12-ND
Product Name RES 130 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details