Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1300FRS73

Description
EGN-10-80 130 1% RWR84N1300FR S73
Request a Quote Datasheet
Description
EGN-10-80 130 1% RWR84N1300FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1300FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1300FRS73
Wirewound Resistors 3110-RWR84N1300FRS73
EGN-10-80 130 1% RWR84N1300FR S73

EGN-10-80 130 1% RWR84N1300FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1300FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1300FRS73-ND
Through Hole Resistors RWR84N1300FRS73-ND
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 130 OHM 7W 1% WW AXIAL - RWR84N1300FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 7W 1% WW AXIAL
RWR84N1300FRS73
RES 130 OHM 7W 1% WW AXIAL RWR84N1300FRS73
RES 130ohm 7W 1% WW AXIAL

RES 130ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1300FRS73 RWR84N1300FRS73-ND RWR84N1300FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 130 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details