Vishay Intertechnology, Inc. Through Hole Resistors RWR84N1300FRB12

Description
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N1300FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1300FRB12-ND
Through Hole Resistors RWR84N1300FRB12-ND
130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

130 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1300FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1300FRB12
Wirewound Resistors 3110-RWR84N1300FRB12
EGN-10-80 130 1% RWR84N1300FR B12

EGN-10-80 130 1% RWR84N1300FR B12

Supplier's Site Datasheet
RES 130 OHM 7W 1% WW AXIAL - RWR84N1300FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 7W 1% WW AXIAL
RWR84N1300FRB12
RES 130 OHM 7W 1% WW AXIAL RWR84N1300FRB12
RES 130ohm 7W 1% WW AXIAL

RES 130ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1300FRB12-ND 3110-RWR84N1300FRB12 RWR84N1300FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 130 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details