Vishay Intertechnology, Inc. Wirewound Resistors RWR84N12R1FRRSL

Description
EGN-10-80 12.1 1% RWR84N12R1FR RSL
Request a Quote Datasheet
Description
EGN-10-80 12.1 1% RWR84N12R1FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N12R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N12R1FRRSL
Wirewound Resistors 3110-RWR84N12R1FRRSL
EGN-10-80 12.1 1% RWR84N12R1FR RSL

EGN-10-80 12.1 1% RWR84N12R1FR RSL

Supplier's Site Datasheet
RES 12.1 OHM 7W 1% WW AXIAL - RWR84N12R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 7W 1% WW AXIAL
RWR84N12R1FRRSL
RES 12.1 OHM 7W 1% WW AXIAL RWR84N12R1FRRSL
RES 12.1ohm 7W 1% WW AXIAL

RES 12.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N12R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N12R1FRRSL-ND
Through Hole Resistors RWR84N12R1FRRSL-ND
12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N12R1FRRSL RWR84N12R1FRRSL RWR84N12R1FRRSL-ND
Product Name Wirewound Resistors RES 12.1 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers