Vishay Intertechnology, Inc. Through Hole Resistors RWR84N12R1FPB12

Description
12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N12R1FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N12R1FPB12-ND
Through Hole Resistors RWR84N12R1FPB12-ND
12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

12.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N12R1FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N12R1FPB12
Wirewound Resistors 3110-RWR84N12R1FPB12
EGN-10-80 12.1 1% RWR84N12R1FP B12

EGN-10-80 12.1 1% RWR84N12R1FP B12

Supplier's Site Datasheet
RES 12.1 OHM 7W 1% WW AXIAL - RWR84N12R1FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 7W 1% WW AXIAL
RWR84N12R1FPB12
RES 12.1 OHM 7W 1% WW AXIAL RWR84N12R1FPB12
RES 12.1ohm 7W 1% WW AXIAL

RES 12.1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N12R1FPB12-ND 3110-RWR84N12R1FPB12 RWR84N12R1FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 12.1 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers