Vishay Intertechnology, Inc. RES 127 OHM 7W 1% WW AXIAL RWR84N1270FSS73

Description
RES 127ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 127ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 7W 1% WW AXIAL - RWR84N1270FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 7W 1% WW AXIAL
RWR84N1270FSS73
RES 127 OHM 7W 1% WW AXIAL RWR84N1270FSS73
RES 127ohm 7W 1% WW AXIAL

RES 127ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N1270FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1270FSS73
Wirewound Resistors 3110-RWR84N1270FSS73
EGN-10-80 127 1% RWR84N1270FS S73

EGN-10-80 127 1% RWR84N1270FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1270FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1270FSS73-ND
Through Hole Resistors RWR84N1270FSS73-ND
127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1270FSS73 3110-RWR84N1270FSS73 RWR84N1270FSS73-ND
Product Name RES 127 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details