Vishay Intertechnology, Inc. RES 121 OHM 7W 1% WW AXIAL RWR84N1210FRS73

Description
RES 121ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 7W 1% WW AXIAL - RWR84N1210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 7W 1% WW AXIAL
RWR84N1210FRS73
RES 121 OHM 7W 1% WW AXIAL RWR84N1210FRS73
RES 121ohm 7W 1% WW AXIAL

RES 121ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1210FRS73-ND
Through Hole Resistors RWR84N1210FRS73-ND
121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1210FRS73
Wirewound Resistors 3110-RWR84N1210FRS73
EGN-10-80 121 1% RWR84N1210FR S73

EGN-10-80 121 1% RWR84N1210FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C2911 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C2911
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C2911
Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84N1210FRS73 RWR84N1210FRS73-ND 3110-RWR84N1210FRS73 64C2911
Product Name RES 121 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details