Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1210FRB12

Description
EGN-10-80 121 1% RWR84N1210FR B12
Request a Quote Datasheet
Description
EGN-10-80 121 1% RWR84N1210FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1210FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1210FRB12
Wirewound Resistors 3110-RWR84N1210FRB12
EGN-10-80 121 1% RWR84N1210FR B12

EGN-10-80 121 1% RWR84N1210FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1210FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1210FRB12-ND
Through Hole Resistors RWR84N1210FRB12-ND
121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 121 OHM 7W 1% WW AXIAL - RWR84N1210FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 7W 1% WW AXIAL
RWR84N1210FRB12
RES 121 OHM 7W 1% WW AXIAL RWR84N1210FRB12
RES 121ohm 7W 1% WW AXIAL

RES 121ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1210FRB12 RWR84N1210FRB12-ND RWR84N1210FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details