Vishay Intertechnology, Inc. RES 11.3 OHM 7W 0.1% WW AXIAL RWR84N11R3BRS73

Description
RES 11.3ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 7W 0.1% WW AXIAL - RWR84N11R3BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 7W 0.1% WW AXIAL
RWR84N11R3BRS73
RES 11.3 OHM 7W 0.1% WW AXIAL RWR84N11R3BRS73
RES 11.3ohm 7W 0.1% WW AXIAL

RES 11.3ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N11R3BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N11R3BRS73
Wirewound Resistors 3110-RWR84N11R3BRS73
EGN-10-80 11.3 .1% RWR84N11R3BR S73

EGN-10-80 11.3 .1% RWR84N11R3BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N11R3BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N11R3BRS73-ND
Through Hole Resistors RWR84N11R3BRS73-ND
11.3 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11.3 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N11R3BRS73 3110-RWR84N11R3BRS73 RWR84N11R3BRS73-ND
Product Name RES 11.3 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms 11.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details