Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR499FSBSL

Description
EGS-2 .499 1% RWR82SR499FS BSL
Request a Quote Datasheet
Description
EGS-2 .499 1% RWR82SR499FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR499FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR499FSBSL
Wirewound Resistors 3110-RWR82SR499FSBSL
EGS-2 .499 1% RWR82SR499FS BSL

EGS-2 .499 1% RWR82SR499FS BSL

Supplier's Site Datasheet
RES 0.499 OHM 2W 1% WW AXIAL - RWR82SR499FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 1% WW AXIAL
RWR82SR499FSBSL
RES 0.499 OHM 2W 1% WW AXIAL RWR82SR499FSBSL
RES 0.499ohm 2W 1% WW AXIAL

RES 0.499ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR82SR499FSBSL RWR82SR499FSBSL
Product Name Wirewound Resistors RES 0.499 OHM 2W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers