Vishay Intertechnology, Inc. RES 0.402 OHM 2W 1% WW AXIAL RWR82SR402FRS73

Description
RES 0.402ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 2W 1% WW AXIAL - RWR82SR402FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 2W 1% WW AXIAL
RWR82SR402FRS73
RES 0.402 OHM 2W 1% WW AXIAL RWR82SR402FRS73
RES 0.402ohm 2W 1% WW AXIAL

RES 0.402ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR402FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR402FRS73
Wirewound Resistors 3110-RWR82SR402FRS73
EGS-2 .402 1% RWR82SR402FR S73

EGS-2 .402 1% RWR82SR402FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR82SR402FRS73 3110-RWR82SR402FRS73
Product Name RES 0.402 OHM 2W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers