Vishay Intertechnology, Inc. Wirewound Resistors RWR82S8R66FRS74

Description
EGS-2 8.66 1% RWR82S8R66FR S74
Request a Quote
Description
EGS-2 8.66 1% RWR82S8R66FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1.5 W at 25 °C, with resistance values ranging from 0.1 Ω to 1.3 kΩ for ±0.5% and ±1% tolerances. The resistor has a beryllium oxide ceramic core, solderable terminals, and an inductive winding. Its dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 − 0.031 in [1.98 + 0.406 − 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The operating temperature range is −55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum. Resistance temperature coefficient is ±50 ppm/°C for resistances above 1.01 Ω, and ±400 ppm/°C for resistances from 0.505 Ω to 1.0 Ω.

Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1.5 W at 25 °C, with resistance values ranging from 0.1 Ω to 1.3 kΩ for ±0.5% and ±1% tolerances. The resistor has a beryllium oxide ceramic core, solderable terminals, and an inductive winding. Its dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 − 0.031 in [1.98 + 0.406 − 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The operating temperature range is −55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum. Resistance temperature coefficient is ±50 ppm/°C for resistances above 1.01 Ω, and ±400 ppm/°C for resistances from 0.505 Ω to 1.0 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S8R66FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R66FRS74
Wirewound Resistors 3110-RWR82S8R66FRS74
EGS-2 8.66 1% RWR82S8R66FR S74

EGS-2 8.66 1% RWR82S8R66FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S8R66FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Through Hole Resistors - 696-1568-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial
Features Non-Inductive; Fireproof Case
View Details
2 suppliers