Vishay Intertechnology, Inc. Wirewound Resistors RWR82S49R9FRS74

Description
EGS-2 49.9 1% RWR82S49R9FR S74
Request a Quote
Description
EGS-2 49.9 1% RWR82S49R9FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a 1.5 W military-grade axial wirewound resistor qualified to MIL-PRF-39007 with an "S" level failure rate. It has a beryllium oxide ceramic core and inductive winding, with a high-temperature silicone coating. Operating temperature range is -55 °C to +250 °C. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and terminal lead diameter 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. Resistance range is 0.1 to 649 Ω for ±0.5 % and ±1 %, and 0.499 to 649 Ω for ±0.1 %. Dielectric withstanding voltage is 500 V minimum, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. Solderability meets ANSI J-STD-002. Packaged in tape/reel (S74).

Datasheet Summary
Powered by GS/AI

The RWR82S is a 1.5 W military-grade axial wirewound resistor qualified to MIL-PRF-39007 with an "S" level failure rate. It has a beryllium oxide ceramic core and inductive winding, with a high-temperature silicone coating. Operating temperature range is -55 °C to +250 °C. Dimensions are 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and terminal lead diameter 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. Resistance range is 0.1 to 649 Ω for ±0.5 % and ±1 %, and 0.499 to 649 Ω for ±0.1 %. Dielectric withstanding voltage is 500 V minimum, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. Solderability meets ANSI J-STD-002. Packaged in tape/reel (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S49R9FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S49R9FRS74
Wirewound Resistors 3110-RWR82S49R9FRS74
EGS-2 49.9 1% RWR82S49R9FR S74

EGS-2 49.9 1% RWR82S49R9FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S49R9FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details