Vishay Intertechnology, Inc. Wirewound Resistors RWR82S2R21FPS73

Description
EGS-2 2.21 1% RWR82S2R21FP S73
Request a Quote
Description
EGS-2 2.21 1% RWR82S2R21FP S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial wirewound resistor with a 1.5 W power rating, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007. It features a high-temperature silicone coating and welded construction with solderable terminals. Resistance ranges from 0.499 Ω to 1.3 kΩ with a tolerance of ±1.0 %. Dielectric withstanding voltage is 500 V, and terminal strength is 5 lb minimum. The package measures 0.312 ± 0.016 in length, 0.078 + 0.016 - 0.031 in diameter, and 0.020 ± 0.0015 in terminal diameter. It complies with ANSI J-STD-002 for solderability. The S73 code indicates tape and reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR82S is a military-grade, axial wirewound resistor with a 1.5 W power rating, operating from -55 °C to +250 °C, and qualified to MIL-PRF-39007. It features a high-temperature silicone coating and welded construction with solderable terminals. Resistance ranges from 0.499 Ω to 1.3 kΩ with a tolerance of ±1.0 %. Dielectric withstanding voltage is 500 V, and terminal strength is 5 lb minimum. The package measures 0.312 ± 0.016 in length, 0.078 + 0.016 - 0.031 in diameter, and 0.020 ± 0.0015 in terminal diameter. It complies with ANSI J-STD-002 for solderability. The S73 code indicates tape and reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S2R21FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S2R21FPS73
Wirewound Resistors 3110-RWR82S2R21FPS73
EGS-2 2.21 1% RWR82S2R21FP S73

EGS-2 2.21 1% RWR82S2R21FP S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S2R21FPS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-0R1F1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers