Vishay Intertechnology, Inc. Wirewound Resistors RWR82S24R9FRS74

Description
EGS-2 24.9 1% RWR82S24R9FR S74
Request a Quote
Description
EGS-2 24.9 1% RWR82S24R9FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR82S is a MIL-PRF-39007 qualified, axial-lead wirewound resistor with a power rating of 1.5 W at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ for ±0.1 % tolerance, and a high-temperature silicone coating. It features a welded construction and a beryllium oxide ceramic core, with dimensions of 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The operating temperature range is -55 °C to +250 °C, with a maximum dielectric withstanding voltage of 500 V for power ratings up to 2 W. It meets ANSI J-STD-002 solderability requirements and has a resistance temperature coefficient of ±50 ppm/°C from 1.01 Ω to 10 Ω and ±20 ppm/°C above 10.1 Ω. The part is available in bulk pack or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR82S is a MIL-PRF-39007 qualified, axial-lead wirewound resistor with a power rating of 1.5 W at 25 °C, a resistance range of 0.499 Ω to 1.3 kΩ for ±0.1 % tolerance, and a high-temperature silicone coating. It features a welded construction and a beryllium oxide ceramic core, with dimensions of 0.312 ± 0.016 in [7.92 ± 0.406 mm] in length, 0.078 + 0.016 - 0.031 in [1.98 + 0.406 - 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The operating temperature range is -55 °C to +250 °C, with a maximum dielectric withstanding voltage of 500 V for power ratings up to 2 W. It meets ANSI J-STD-002 solderability requirements and has a resistance temperature coefficient of ±50 ppm/°C from 1.01 Ω to 10 Ω and ±20 ppm/°C above 10.1 Ω. The part is available in bulk pack or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S24R9FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S24R9FRS74
Wirewound Resistors 3110-RWR82S24R9FRS74
EGS-2 24.9 1% RWR82S24R9FR S74

EGS-2 24.9 1% RWR82S24R9FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR82S24R9FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 696-1534-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details
2 suppliers