Vishay Intertechnology, Inc. Through Hole Resistors RWR82S1R00BSBSL

Description
1 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S1R00BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1R00BSBSL-ND
Through Hole Resistors RWR82S1R00BSBSL-ND
1 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1 OHM 2W 0.1% WW AXIAL - RWR82S1R00BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 0.1% WW AXIAL
RWR82S1R00BSBSL
RES 1 OHM 2W 0.1% WW AXIAL RWR82S1R00BSBSL
RES 1ohm 2W 0.1% WW AXIAL

RES 1ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1R00BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1R00BSBSL
Wirewound Resistors 3110-RWR82S1R00BSBSL
EGS-2 1 .1% RWR82S1R00BS BSL

EGS-2 1 .1% RWR82S1R00BS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1R00BSBSL-ND RWR82S1R00BSBSL 3110-RWR82S1R00BSBSL
Product Name Through Hole Resistors RES 1 OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers