1 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1ohm 2W 0.1% WW AXIAL
EGS-2 1 .1% RWR82S1R00BS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82S1R00BSB12-ND | RWR82S1R00BSB12 | 3110-RWR82S1R00BSB12 |
| Product Name | Through Hole Resistors | RES 1 OHM 2W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |