1 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 1 .1% RWR82S1R00BR RSL
RES 1ohm 2W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR82S1R00BRRSL-ND | 3110-RWR82S1R00BRRSL | RWR82S1R00BRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 1 OHM 2W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |