Vishay Intertechnology, Inc. RES 182 OHM 2W 1% WW AXIAL RWR82S1820FSRSL

Description
RES 182ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 2W 1% WW AXIAL - RWR82S1820FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 2W 1% WW AXIAL
RWR82S1820FSRSL
RES 182 OHM 2W 1% WW AXIAL RWR82S1820FSRSL
RES 182ohm 2W 1% WW AXIAL

RES 182ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1820FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1820FSRSL
Wirewound Resistors 3110-RWR82S1820FSRSL
EGS-2 182 1% RWR82S1820FS RSL

EGS-2 182 1% RWR82S1820FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1820FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1820FSRSL-ND
Through Hole Resistors RWR82S1820FSRSL-ND
182 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1820FSRSL 3110-RWR82S1820FSRSL RWR82S1820FSRSL-ND
Product Name RES 182 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details