Vishay Intertechnology, Inc. RES 180 OHM 2W 1% WW AXIAL RWR82S1800FRB12

Description
RES 180ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2W 1% WW AXIAL - RWR82S1800FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2W 1% WW AXIAL
RWR82S1800FRB12
RES 180 OHM 2W 1% WW AXIAL RWR82S1800FRB12
RES 180ohm 2W 1% WW AXIAL

RES 180ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1800FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1800FRB12
Wirewound Resistors 3110-RWR82S1800FRB12
EGS-2 180 1% RWR82S1800FR B12

EGS-2 180 1% RWR82S1800FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1800FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1800FRB12-ND
Through Hole Resistors RWR82S1800FRB12-ND
180 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S1800FRB12 3110-RWR82S1800FRB12 RWR82S1800FRB12-ND
Product Name RES 180 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers