Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1780FSS70

Description
EGS-2 178 1% RWR82S1780FS S70
Request a Quote Datasheet
Description
EGS-2 178 1% RWR82S1780FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1780FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1780FSS70
Wirewound Resistors 3110-RWR82S1780FSS70
EGS-2 178 1% RWR82S1780FS S70

EGS-2 178 1% RWR82S1780FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1780FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1780FSS70-ND
Through Hole Resistors RWR82S1780FSS70-ND
178 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 178 OHM 2W 1% WW AXIAL - RWR82S1780FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 2W 1% WW AXIAL
RWR82S1780FSS70
RES 178 OHM 2W 1% WW AXIAL RWR82S1780FSS70
RES 178ohm 2W 1% WW AXIAL

RES 178ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1780FSS70 RWR82S1780FSS70-ND RWR82S1780FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 178 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 4-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details