Vishay Intertechnology, Inc. Wirewound Resistors RWR82S1780FSRSL

Description
EGS-2 178 1% RWR82S1780FS RSL
Request a Quote Datasheet
Description
EGS-2 178 1% RWR82S1780FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S1780FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1780FSRSL
Wirewound Resistors 3110-RWR82S1780FSRSL
EGS-2 178 1% RWR82S1780FS RSL

EGS-2 178 1% RWR82S1780FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S1780FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1780FSRSL-ND
Through Hole Resistors RWR82S1780FSRSL-ND
178 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 178 OHM 2W 1% WW AXIAL - RWR82S1780FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 2W 1% WW AXIAL
RWR82S1780FSRSL
RES 178 OHM 2W 1% WW AXIAL RWR82S1780FSRSL
RES 178ohm 2W 1% WW AXIAL

RES 178ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S1780FSRSL RWR82S1780FSRSL-ND RWR82S1780FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 178 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details