Vishay Intertechnology, Inc. Through Hole Resistors RWR82S1780FSBSL

Description
178 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
178 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S1780FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S1780FSBSL-ND
Through Hole Resistors RWR82S1780FSBSL-ND
178 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 178 OHM 2W 1% WW AXIAL - RWR82S1780FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 2W 1% WW AXIAL
RWR82S1780FSBSL
RES 178 OHM 2W 1% WW AXIAL RWR82S1780FSBSL
RES 178ohm 2W 1% WW AXIAL

RES 178ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S1780FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S1780FSBSL
Wirewound Resistors 3110-RWR82S1780FSBSL
EGS-2 178 1% RWR82S1780FS BSL

EGS-2 178 1% RWR82S1780FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S1780FSBSL-ND RWR82S1780FSBSL 3110-RWR82S1780FSBSL
Product Name Through Hole Resistors RES 178 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details