Vishay Intertechnology, Inc. Through Hole Resistors RWR82S16R9DRB12

Description
16.9 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
16.9 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S16R9DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S16R9DRB12-ND
Through Hole Resistors RWR82S16R9DRB12-ND
16.9 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.9 OHM 2W 0.5% WW AXIAL - RWR82S16R9DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 2W 0.5% WW AXIAL
RWR82S16R9DRB12
RES 16.9 OHM 2W 0.5% WW AXIAL RWR82S16R9DRB12
RES 16.9ohm 2W 0.5% WW AXIAL

RES 16.9ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S16R9DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S16R9DRB12
Wirewound Resistors 3110-RWR82S16R9DRB12
EGS-2 16.9 .5% RWR82S16R9DR B12

EGS-2 16.9 .5% RWR82S16R9DR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S16R9DRB12-ND RWR82S16R9DRB12 3110-RWR82S16R9DRB12
Product Name Through Hole Resistors RES 16.9 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details