Vishay Intertechnology, Inc. RES 16.7 OHM 2W 0.5% WW AXIAL RWR82S16R7DRBSL

Description
RES 16.7ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 16.7ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7 OHM 2W 0.5% WW AXIAL - RWR82S16R7DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7 OHM 2W 0.5% WW AXIAL
RWR82S16R7DRBSL
RES 16.7 OHM 2W 0.5% WW AXIAL RWR82S16R7DRBSL
RES 16.7ohm 2W 0.5% WW AXIAL

RES 16.7ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S16R7DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S16R7DRBSL
Wirewound Resistors 3110-RWR82S16R7DRBSL
EGS-2 16.7 .5% RWR82S16R7DR BSL

EGS-2 16.7 .5% RWR82S16R7DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S16R7DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S16R7DRBSL-ND
Through Hole Resistors RWR82S16R7DRBSL-ND
16.7 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.7 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S16R7DRBSL 3110-RWR82S16R7DRBSL RWR82S16R7DRBSL-ND
Product Name RES 16.7 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.7 ohms 16.7 ohms 16.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details